MAX30003CTI alternative parts: MAX38643AELT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC ECG FRONT END 28TQFN
Tiny 1.8V to 5.5V Input, 330nA IQ, 700mA nanoPower Buck Converter
Factory Lead Time:
9 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
28-WFQFN Exposed Pad
-
Surface Mount:
YES
-
Number of Pins:
28
-
Packaging:
Tray
-
Published:
2016
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
28
-
Type:
ECG Front End
-
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
70°C
85 °C
Min Operating Temperature:
0°C
-40 °C
Applications:
Heart Rate Monitoring
-
HTS Code:
8542.39.00.01
-
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
MAX30003
-
Temperature Grade:
COMMERCIAL
-
Max Supply Voltage:
2V
5.5 V
Min Supply Voltage:
1.2V
1.8 V
Length:
5mm
-
Height Seated (Max):
0.8mm
-
Width:
5mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Lifecycle Status:
-
Production (Last Updated: 5 days ago)
Manufacturer Lifecycle Status:
-
PRODUCTION (Last Updated: 5 days ago)
RoHS:
-
Compliant
Max Power Dissipation:
-
357.8 mW
Number of Outputs:
-
1
Output Current:
-
700 mA
Topology:
-
Buck
Max Duty Cycle:
-
90 %
Max Junction Temperature (Tj):
-
150 °C
Height:
-
800 µm
MAX30003CTI

MAX30003CTI

(In Stock: 18)

Maxim Integrated